onsemi 6V SOIC Logic IC MC74HC00ADR2G

Description
NAND Gate IC, 4-Element, 2-IN CMOS, SOIC, 6V Product overview: MC74HC00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
NAND Gate IC, 4-Element, 2-IN CMOS, SOIC, 6V Product overview: MC74HC00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC00A is a quad 2-input NAND gate designed with high-performance silicon-gate CMOS technology. It features a supply voltage range of 2 to 6 V and is capable of driving up to 10 LSTTL loads. The device's inputs are compatible with standard CMOS outputs and can interface directly with NMOS and TTL outputs when pull-up resistors are used. It has a low input current of 1 µA and exhibits high noise immunity, characteristic of CMOS devices. This component complies with JEDEC Standard No. 7 A requirements and contains 32 FETs or 8 equivalent gates. It is AEC-Q100 qualified, making it suitable for automotive applications, and is available in Pb-free, halogen-free, and RoHS-compliant packages. The MC74HC00A is offered in a 14-pin SOIC package, making it a compact solution for various digital logic applications.

Datasheet Summary
Powered by GS/AI

The MC74HC00A is a quad 2-input NAND gate designed with high-performance silicon-gate CMOS technology. It features a supply voltage range of 2 to 6 V and is capable of driving up to 10 LSTTL loads. The device's inputs are compatible with standard CMOS outputs and can interface directly with NMOS and TTL outputs when pull-up resistors are used. It has a low input current of 1 µA and exhibits high noise immunity, characteristic of CMOS devices. This component complies with JEDEC Standard No. 7 A requirements and contains 32 FETs or 8 equivalent gates. It is AEC-Q100 qualified, making it suitable for automotive applications, and is available in Pb-free, halogen-free, and RoHS-compliant packages. The MC74HC00A is offered in a 14-pin SOIC package, making it a compact solution for various digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V SOIC Logic IC
705-MC74HC00ADR2G
6V SOIC Logic IC 705-MC74HC00ADR2G
NAND Gate IC, 4-Element, 2-IN CMOS, SOIC, 6V Product overview: MC74HC00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADR2G can be used for catalog matching and distributor lookup.

NAND Gate IC, 4-Element, 2-IN CMOS, SOIC, 6V Product overview: MC74HC00ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74HC00ADR2G - 001465-MC74HC00ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74HC00ADR2G
001465-MC74HC00ADR2G
Logic - Logic - Gates and Inverters - MC74HC00ADR2G 001465-MC74HC00ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 001465-MC74HC00ADR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: MC74HC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): M74HC00RM13TR; M74HC00M1; M74HC00M1R; TC74HC00AFN(ELP); Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines, Slovakia (Slovak Republic), United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 001465-MC74HC00ADR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MC74HC00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC00RM13TR; M74HC00M1; M74HC00M1R; TC74HC00AFN(ELP);
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines, Slovakia (Slovak Republic), United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic Gates - 8062356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8062356
Logic Gates 8062356
MC74HC00ADR2G, LOG CMOS GATE NAND QUAD

MC74HC00ADR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 8062356P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
8062356P
Logic Gates 8062356P
MC74HC00ADR2G, LOG CMOS GATE NAND QUAD

MC74HC00ADR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Logic Gates - 1630586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1630586
Logic Gates 1630586
MC74HC00ADR2G, LOG CMOS GATE NAND QUAD

MC74HC00ADR2G, LOG CMOS GATE NAND QUAD

Supplier's Site
Gates and Inverters - MC74HC00ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00ADR2GOSDKR-ND
Gates and Inverters MC74HC00ADR2GOSDKR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC00ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00ADR2GOSTR-ND
Gates and Inverters MC74HC00ADR2GOSTR-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74HC00ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74HC00ADR2GOSCT-ND
Gates and Inverters MC74HC00ADR2GOSCT-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - MC74HC00ADR2G - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74HC00ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74HC00ADR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74HC00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE NAND 4CH 2-INP 14SOIC - 598-MC74HC00ADR2G - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
598-MC74HC00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC 598-MC74HC00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74HC00ADR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74HC00ADR2G
Gates and Inverters MC74HC00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74HC00ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74HC00ADR2G
Logic - Gates and Inverters MC74HC00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi - 45J1278 - Newark, An Avnet Company
Chicago, IL, United States
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi
45J1278
Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi 45J1278
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi - 29X6061 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi
29X6061
Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi 29X6061
IC, NAND GATE, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; Operating Temperature Min:-55°C RoHS Compliant: Yes

IC, NAND GATE, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74HC00ADR2G
Logic Gates MC74HC00ADR2G
Logic Gates 2-6V Quad 2-Input NAND

Logic Gates 2-6V Quad 2-Input NAND

Buy Now Datasheet
Gates and Inverters - MC74HC00ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74HC00ADR2G
Gates and Inverters MC74HC00ADR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74HC00ADR2G 001465-MC74HC00ADR2G 8062356 8062356P MC74HC00ADR2GOSDKR-ND MC74HC00ADR2G MC74HC00ADR2G 598-MC74HC00ADR2G MC74HC00ADR2G MC74HC00ADR2G 45J1278 29X6061 MC74HC00ADR2G MC74HC00ADR2G
Product Name 6V SOIC Logic IC Logic - Logic - Gates and Inverters - MC74HC00ADR2G Logic Gates Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 4CH 2-INP 14SOIC Gates and Inverters Logic - Gates and Inverters Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi Ic, Nand Gate, Soic-14; No. Of Inputs Onsemi Logic Gates Gates and Inverters
Gate Type NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND; Nand AND; NAND; NAND NAND AND; NAND NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage 6V 2 V ~ 6 V 6 v 2V ~ 6V 3V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 6V 2V ~ 6V
Inputs 2 2 2 2 2 2 2 2 2 2
Propagation Delay 13 ns 13 ns 110 ns 13 ns 13 ns 13 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
9 suppliers