NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N T/R Product overview: MC74HC00ADR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1219341-MC74HC00ADR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC00ADR2 | 705-MC74HC00ADR2 | 1219341-MC74HC00ADR2 | MC74HC00ADR2 | MC74HC00ADR2 |
| Product Name | Automotive SOIC Logic IC | Logic - Logic - Gates and Inverters - MC74HC00ADR2 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND | NOT | NAND; NAND Gate | NAND |
| Logic Family | CMOS | HC | |||
| IC Package Type | SOP; Other; SOP14 | Other; SOIC N | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |