NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 074578-MC74HC00ADG
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
4-Element 2-IN CMOS NAND Gate, 6V, 13ns, SOIC Product overview: MC74HC00ADG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74HC00ADG can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, HC/UH SERIES, 4-FUNC, 2-INPUT, CMOS, SOIC-14, 3.8MM WIDE. FREE 2 YEAR RADWELL WARRANTY
Logic Gates 2-6V Quad 2-Input NAND
NAND Gate IC 4 Channel 14-SOIC
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74HC00ADG | 074578-MC74HC00ADG | 1844271 | 705-MC74HC00ADG | MC74HC00ADGOS-ND | MC74HC00ADG | 18699982 | MC74HC00ADG | MC74HC00ADG | 71J5589 | MC74HC00ADG |
| Product Name | Logic - Logic - Gates and Inverters - MC74HC00ADG | Logic Gates | 6V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic Gates | Gates and Inverters | Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | AND; NAND; Nand | NAND; NAND GATE | NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | |||
| Logic Family | CMOS | CMOS; Nand | |||||||||
| IC Package Type | SOIC; Other; SOIC-14 | SOIC; Other; 14-SOIC | SOIC; Other; Soic | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |||
| Supply Voltage | 2 V ~ 6 V | 6 v | 6V | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 |