XOR / IC Channel Product overview: MC74F86MR1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74F86MR1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1077767-MC74F86MR1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1,000
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-MC74F86MR1,ONSO
RoHS Status: Not applicable
74F86 - XOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74F86MR1 | 1077767-MC74F86MR1 | MC74F86MR1 | MC74F86MR1 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR | NOT | OR; XOR |