ONSEMI
MC74F85M -- INTEGRATED CIRCUITS (ICS) - LOGIC - COMPARATORS
onsemi
Integrated Circuits (ICs) - Logic - Comparators
MC74F85M
Description
4-BIT MAGNITUDE COMP
Description
4-BIT MAGNITUDE COMP
Suppliers
Integrated Circuits (ICs) - Logic - Comparators
MC74F85M
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Comparators |
|
Product Number
|
MC74F85M |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Comparators |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
Other
Package Type
Other; 20 mA
Operating Current
0.4000 to 4 mA
View Details
Type
Magnitude
Supply Voltage
2V ~ 6V
Package Type
SSOP
View Details
Lansdale Semiconductor, Inc.
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
Number of units in IC
1
View Details