XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP SOEIAJ-14
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
IC GATE XOR 4CH 2-INP SOEIAJ-14
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74ACT86MELG-ND | MC74ACT86MELG | MC74ACT86MELG | MC74ACT86MELG | MC74ACT86MELG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 9.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |