Manufacturer: ON Semiconductor
Win Source Part Number: 006521-MC74ACT86DTR2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ACT86PWRG4; 74ACT86TTR; SN74ACT86NE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quad 2-Input Exclusive-OR Gate
IC XOR 4-CIR 2-IN 14-TSSOP
IC XOR 4-CIR 2-IN 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Quad 2-Input XOR Gate IC, CMOS, 5V, TSSOP-14 Product overview: MC74ACT86DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DTR2G can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74ACT86; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006521-MC74ACT86DTR2G | MC74ACT86DTR2G | 488-MC74ACT86DTR2GCT-ND | 705-MC74ACT86DTR2G | MC74ACT86DTR2G | MC74ACT86DTR2G | 42K0754 | MC74ACT86DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT86DTR2G | Gates and Inverters | Quad 5V TSSOP Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | OR | XOR | XOR; XOR GATE, OR GATE, XNOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 9.5 ns | 9.5 ns | 9.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |