onsemi Logic - Logic - Gates and Inverters - MC74ACT86DR2G MC74ACT86DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 109468-MC74ACT86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 109468-MC74ACT86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT86DR2G - 109468-MC74ACT86DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT86DR2G
109468-MC74ACT86DR2G
Logic - Logic - Gates and Inverters - MC74ACT86DR2G 109468-MC74ACT86DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 109468-MC74ACT86DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 109468-MC74ACT86DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74ACT86DR2G
Quad 5V SOIC Logic IC 705-MC74ACT86DR2G
Quad 2-Input XOR Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DR2G can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, SOIC, 5V, CMOS Product overview: MC74ACT86DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74ACT86DR2G - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - MC74ACT86DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT86DR2GOSCT-ND
Gates and Inverters MC74ACT86DR2GOSCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT86DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT86DR2GOSDKR-ND
Gates and Inverters MC74ACT86DR2GOSDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT86DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT86DR2GOSTR-ND
Gates and Inverters MC74ACT86DR2GOSTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74ACT86DR2G
Logic Gates MC74ACT86DR2G
Logic Gates 5V Quad 2-Input XOR

Logic Gates 5V Quad 2-Input XOR

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
MC74ACT86DR2G
Logic ICs >> Gates MC74ACT86DR2G
4.5V~5.5V 4uA 4 9.5ns@5V,50pF XORGate SOIC-14 Gates ROHS

4.5V~5.5V 4uA 4 9.5ns@5V,50pF XORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT86DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT86DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74ACT86DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT86DR2G
Gates and Inverters MC74ACT86DR2G
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74ACT86DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT86DR2G
Logic - Gates and Inverters MC74ACT86DR2G
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 45J1254 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
45J1254
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 45J1254
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT86; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT86; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 109468-MC74ACT86DR2G 705-MC74ACT86DR2G MC74ACT86DR2G MC74ACT86DR2GOSCT-ND MC74ACT86DR2G MC74ACT86DR2G MC74ACT86DR2G MC74ACT86DR2G MC74ACT86DR2G 45J1254
Product Name Logic - Logic - Gates and Inverters - MC74ACT86DR2G Quad 5V SOIC Logic IC Gates and Inverters Logic Gates Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE, XNOR OR; XOR XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V~5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4070BPC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details