onsemi SOIC Logic IC MC74ACT86DR2

Description
IC GATE XOR 4CH 2-INP 14-SOIC Product overview: MC74ACT86DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE XOR 4CH 2-INP 14-SOIC Product overview: MC74ACT86DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Logic IC - 705-MC74ACT86DR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-MC74ACT86DR2
SOIC Logic IC 705-MC74ACT86DR2
IC GATE XOR 4CH 2-INP 14-SOIC Product overview: MC74ACT86DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DR2 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14-SOIC Product overview: MC74ACT86DR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74ACT86DR2 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74ACT86DR2 - 1219311-MC74ACT86DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT86DR2
1219311-MC74ACT86DR2
Logic - Logic - Gates and Inverters - MC74ACT86DR2 1219311-MC74ACT86DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219311-MC74ACT86DR2 Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): SN74ACT86DBR; 74ACT86TTR; MC74ACT86D; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219311-MC74ACT86DR2
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): SN74ACT86DBR; 74ACT86TTR; MC74ACT86D;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT86DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT86DR2
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT86DR2
IC GATE XOR 4CH 2-INP 14-SOIC

IC GATE XOR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - MC74ACT86DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT86DR2
Gates and Inverters MC74ACT86DR2
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74ACT86DR2 MC74ACT86DR2 1219311-MC74ACT86DR2 MC74ACT86DR2 MC74ACT86DR2
Product Name SOIC Logic IC Logic - Logic - Gates and Inverters - MC74ACT86DR2 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR OR; XOR NOT XOR XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 2 2
Propagation Delay 9.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic - Logic - Gates and Inverters - 54LS08DM - 907403-54LS08DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers