Manufacturer: ON Semiconductor
Win Source Part Number: 787965-MC74ACT86DG
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74ACT86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): SN74ACT86DRG4; SN74ACT86DE4; SN74ACT86D; SN74ACT86DR;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quad 2-Input Exclusive-OR Gate
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Quad 2-Input XOR Gate IC, CMOS, SOIC-14 Product overview: MC74ACT86DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86DG can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Logic Gates 5V Quad 2-Input XOR
IC GATE XOR 4CH 2-INP 14SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787965-MC74ACT86DG | MC74ACT86DG | MC74ACT86DGOS-ND | 705-MC74ACT86DG | MC74ACT86DG | MC74ACT86DG | MC74ACT86DG | MC74ACT86DG |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT86DG | Gates and Inverters | Quad SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | OR | XOR | XOR; XOR GATE, OR GATE, XNOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | CMOS | |||||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.5 ns | 9.5 ns | 9.5 ns |