onsemi Automotive SOIC Logic IC MC74ACT86D

Description
XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Tube Product overview: MC74ACT86D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Tube Product overview: MC74ACT86D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SOIC Logic IC
705-MC74ACT86D
Automotive SOIC Logic IC 705-MC74ACT86D
XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Tube Product overview: MC74ACT86D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86D can be used for catalog matching and distributor lookup.

XOR Gate 4-Element 2-IN CMOS Automotive 14-Pin SOIC N Tube Product overview: MC74ACT86D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74ACT86D - 1219310-MC74ACT86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT86D
1219310-MC74ACT86D
Logic - Logic - Gates and Inverters - MC74ACT86D 1219310-MC74ACT86D
Manufacturer: ON Semiconductor Win Source Part Number: 1219310-MC74ACT86D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SN74ACT86DBR; MC74ACT86DR2; 74ACT86TTR; MC74ACT86D; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219310-MC74ACT86D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SN74ACT86DBR; MC74ACT86DR2; 74ACT86TTR; MC74ACT86D;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
 - MC74ACT86D - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT86D
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT86D
IC GATE XOR 4CH 2-INP 14-SOIC

IC GATE XOR 4CH 2-INP 14-SOIC

Supplier's Site
Gates and Inverters - MC74ACT86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT86D
Gates and Inverters MC74ACT86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74ACT86D 1219310-MC74ACT86D MC74ACT86D MC74ACT86D MC74ACT86D
Product Name Automotive SOIC Logic IC Logic - Logic - Gates and Inverters - MC74ACT86D Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR; XOR NOT OR; XOR XOR XOR; XOR (Exclusive OR)
Logic Family ACT CMOS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers