onsemi Dual 210MHz 5.5V 24mA Logic IC MC74ACT74D

Description
Dual D Flip-Flop, 210MHz, SOIC, 5.5V, 24mA Product overview: MC74ACT74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5.5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74ACT74D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D Flip-Flop, 210MHz, SOIC, 5.5V, 24mA Product overview: MC74ACT74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5.5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74ACT74D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 210MHz 5.5V 24mA Logic IC
706-MC74ACT74D
Dual 210MHz 5.5V 24mA Logic IC 706-MC74ACT74D
Dual D Flip-Flop, 210MHz, SOIC, 5.5V, 24mA Product overview: MC74ACT74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5.5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74ACT74D can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 210MHz, SOIC, 5.5V, 24mA Product overview: MC74ACT74D from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5.5V, 24mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC74ACT74D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC74ACT74D
Product Name Dual 210MHz 5.5V 24mA Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-2609-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
6 suppliers