onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT640DWR2G MC74ACT640DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073879-MC74ACT640DW R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74ACT640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TC74ACT640FW(ELP); TC74ACT640FW(X); TC74ACT640FW; Introduction Date: June 21, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073879-MC74ACT640DW R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74ACT640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TC74ACT640FW(ELP); TC74ACT640FW(X); TC74ACT640FW; Introduction Date: June 21, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT640DWR2G - 1073879-MC74ACT640DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT640DWR2G
1073879-MC74ACT640DWR2G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT640DWR2G 1073879-MC74ACT640DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1073879-MC74ACT640DW R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: MC74ACT640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TC74ACT640FW(ELP); TC74ACT640FW(X); TC74ACT640FW; Introduction Date: June 21, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073879-MC74ACT640DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MC74ACT640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TC74ACT640FW(ELP); TC74ACT640FW(X); TC74ACT640FW;
Introduction Date: June 21, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74ACT640DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74ACT640DWR2G
Buffers, Drivers, Receivers, Transceivers MC74ACT640DWR2G
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1073879-MC74ACT640DWR2G MC74ACT640DWR2G
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT640DWR2G Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details