onsemi Logic - Logic - Latches - MC74ACT573DWR2G MC74ACT573DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022745-MC74ACT573DWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 10.5ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022745-MC74ACT573DWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 10.5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74ACT573DWR2G - 022745-MC74ACT573DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74ACT573DWR2G
022745-MC74ACT573DWR2G
Logic - Logic - Latches - MC74ACT573DWR2G 022745-MC74ACT573DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022745-MC74ACT573DWR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 10.5ns

Manufacturer: ON Semiconductor
Win Source Part Number: 022745-MC74ACT573DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 10.5ns

Buy Now Datasheet
IC BUFF DVR TRI-ST OCTAL 20SOIC

IC BUFF DVR TRI-ST OCTAL 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 022745-MC74ACT573DWR2G MC74ACT573DWR2G
Product Name Logic - Logic - Latches - MC74ACT573DWR2G Latches
Package Type SOIC; 20-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - IRS2461SXUMA1 - Rochester Electronics
Specs
Device Type Audio Amplifiers; SpcFuncAna
Standards and Certifications RoHS
Package Type PG-DSO-2
View Details
7 suppliers
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Operational Amplifier IC - 687-ALD1704SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
View Details
2 suppliers