Manufacturer: ON Semiconductor
Win Source Part Number: 787963-MC74ACT573DWG
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 10.5ns
Family Name: MC74ACT573
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): TC74ACT573FW(X); TC74ACT573FW; TC74ACT573FW(ELPT) ; TC74ACT573FW(ELP);
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 1:8 20SOIC
IC BUFF DVR TRI-ST OCTAL 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 787963-MC74ACT573DWG | MC74ACT573DWGOS-ND | MC74ACT573DWG | MC74ACT573DWG | MC74ACT573DWG |
| Product Name | Logic - Logic - Latches - MC74ACT573DWG | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | ||
| Propagation Delay | 10.5 ns | 10.5 ns | 10.5 ns |