BUFFER/LINE DRIVER, 1:8, SOIC-20; Logic Family / Base Number:74ACT573; Logic Device Type:Buffer, Line Driver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 97Y9386 |
| Product Name | Buffer/line Driver, 1 Onsemi |