D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
IC BUFF DVR TRI-ST OCTAL 20TSSOP
IC D-TYPE TRANSP SGL 1:8 20TSSOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74ACT573DTR2-ND | MC74ACT573DTR2 | MC74ACT573DTR2 | MC74ACT573DTR2 |
| Product Name | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA |