onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT541DWR2 MC74ACT541DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219291-MC74ACT541DW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219291-MC74ACT541DW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT541DWR2 - 1219291-MC74ACT541DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT541DWR2
1219291-MC74ACT541DWR2
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT541DWR2 1219291-MC74ACT541DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219291-MC74ACT541DW R2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219291-MC74ACT541DWR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219291-MC74ACT541DWR2
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT541DWR2
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details