The MC74AC541 is an octal buffer/line driver with non-inverting outputs, designed for applications such as memory and address driving, clock driving, and bus-oriented transmitter/receiver
BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 5V Octal 3-State
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 42Y0594 | MC74ACT541DTR2G |
| Product Name | Buffer/line Driver, Octal, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |