Manufacturer: ON Semiconductor
Win Source Part Number: 113666-MC74ACT541DTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFF NON-INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 113666-MC74ACT541DTG | MC74ACT541DTGOS-ND | MC74ACT541DTG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT541DTG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |