Manufacturer: ON Semiconductor
Win Source Part Number: 883593-MC74ACT540N
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC74ACT540
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
IC BUFF INVERT 5.5V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 883593-MC74ACT540N | MC74ACT540N-ND | MC74ACT540N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT540N | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |