Buffers & Line Drivers 5V Octal 3-State
INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74ACT540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74ACT540DWG | 42K0736 |
| Product Name | Buffers & Line Drivers | Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |