BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74ACT540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers 5V Octal 3-State
Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin TSSOP T/R - Tape and Reel
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 42Y0592 | MC74ACT540DTR2G | MC74ACT540DTR2G |
| Product Name | Buffer/line Driver, Octal, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers | Others |