onsemi Integrated Circuits (ICs) - Logic - Latches MC74ACT533DW

Description
74ACT533 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet
Description
74ACT533 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT533DW - Rochester Electronics
Newburyport, MA, United States
74ACT533 Octal Transparent D-Type Latches With 3-State Outputs

74ACT533 Octal Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74ACT533DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT533DW
Integrated Circuits (ICs) - Logic - Latches MC74ACT533DW
BUS DRIVER, ACT SERIES, 1 FUNC

BUS DRIVER, ACT SERIES, 1 FUNC

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number MC74ACT533DW MC74ACT533DW
Product Name Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74AHCT573D-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HC573PW-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH162260GR-P - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details