ONSEMI
MC74ACT373SDR2 -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
onsemi
Integrated Circuits (ICs) - Logic - Latches
MC74ACT373SDR2
Description
OCT D LTCH TTL CMPTBL-IN
-
Quarktwin Technology Ltd.
Description
OCT D LTCH TTL CMPTBL-IN
Technical Specifications
|
Product Category
|
Logic Latches |
Logic Latches |
|
Product Number
|
MC74ACT373SDR2 |
MC74ACT373SDR2 |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Propagation Delay
18.8 ns
Package Type
TSSOP; TSSOP
Number of Pins
20
View Details
Output Characteristics
3-State
Supply Voltage
3V; 10
Operating Current
0.3000 mA
View Details
6 suppliers
Lansdale Semiconductor, Inc.
Latch Type
Quint D
Supply Voltage
(-)8 VDC
Propagation Delay
2.5 ns
View Details