onsemi Latches MC74ACT373DTR2G

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC74ACT373DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 488-MC74ACT373DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 488-MC74ACT373DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74ACT373DTR2G
883592-MC74ACT373DTR2G
Logic - Logic - Latches - MC74ACT373DTR2G 883592-MC74ACT373DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 883592-MC74ACT373DTR 2G Series: 74ACT Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MC74ACT373 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , MC74ACT373DTR2G-ND, 488-MC74ACT373DTR2GT R, 488-MC74ACT373DTR2GD KR, 488-MC74ACT373DTR2GC T

Manufacturer: ON Semiconductor
Win Source Part Number: 883592-MC74ACT373DTR2G
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC74ACT373
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , MC74ACT373DTR2G-ND, 488-MC74ACT373DTR2GTR, 488-MC74ACT373DTR2GDKR, 488-MC74ACT373DTR2GCT

Buy Now Datasheet
Logic - Latches - MC74ACT373DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74ACT373DTR2G
Logic - Latches MC74ACT373DTR2G
IC LATCH OCT TRANSP 3ST 20-TSSOP

IC LATCH OCT TRANSP 3ST 20-TSSOP

Supplier's Site Datasheet
D Type Transparent Latch, Octal, Tssop20; Logic Family / Base Number Onsemi - 42AC1741 - Newark, An Avnet Company
Chicago, IL, United States
D Type Transparent Latch, Octal, Tssop20; Logic Family / Base Number Onsemi
42AC1741
D Type Transparent Latch, Octal, Tssop20; Logic Family / Base Number Onsemi 42AC1741
D TYPE TRANSPARENT LATCH, OCTAL, TSSOP20; Logic Family / Base Number:74ACT373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:8.5ns; Output Current:-; Logic Case Style:TSSOP; No. of Bits:8bit RoHS Compliant: Yes

D TYPE TRANSPARENT LATCH, OCTAL, TSSOP20; Logic Family / Base Number:74ACT373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:8.5ns; Output Current:-; Logic Case Style:TSSOP; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Latches - MC74ACT373DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74ACT373DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT373DTR2G
Integrated Circuits (ICs) - Logic - Latches MC74ACT373DTR2G
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-MC74ACT373DTR2GDKR-ND 883592-MC74ACT373DTR2G MC74ACT373DTR2G 42AC1741 MC74ACT373DTR2G MC74ACT373DTR2G
Product Name Latches Logic - Logic - Latches - MC74ACT373DTR2G Logic - Latches D Type Transparent Latch, Octal, Tssop20; Logic Family / Base Number Onsemi Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16373GX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ACT11373NS - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
View Details
2 suppliers
Latches - 74LVCH162373ADL:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers