Manufacturer: ON Semiconductor
Win Source Part Number: 1219271-MC74ACT32NG
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: MC74ACT32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): 74ACT11032DBRG4; 74ACT11032DBRE4; 74ACT11032DRE4;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
OR Gate IC 4 Channel 14-PDIP
Quad 2-Input OR Gate IC, 5V, 9ns PDIP Product overview: MC74ACT32NG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT32NG can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-PDIP
QUAD OR GATE, 2I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ACT32; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Output Current:24mA RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219271-MC74ACT32NG | MC74ACT32NG | MC74ACT32NGOS-ND | 705-MC74ACT32NG | MC74ACT32NG | MC74ACT32NG | 42K0728 |
| Product Name | Logic - Logic - Gates and Inverters - MC74ACT32NG | Gates and Inverters | Quad 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad Or Gate, 2I/p, Dip-14; Logic Function Onsemi | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR; OR GATE | OR | OR; OR Gate | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |