ACT SERIES, QUAD 2-INPUT OR GATE, PDIP14, PLASTIC, DIP-14 Product overview: MC74ACT32N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT32N can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 115181-MC74ACT32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
OR Gate IC 4 Channel 14-PDIP
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74ACT32N | 115181-MC74ACT32N | MC74ACT32NOS-ND | MC74ACT32N | MC74ACT32N | MC74ACT32N |
| Product Name | Quad DIP Logic IC | Logic - Logic - Gates and Inverters - MC74ACT32N | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; OR GATE | NOT; OR; OR Gate | OR | OR | OR | OR; OR Gate |
| Supply Voltage | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 9 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |