onsemi Logic - Logic - Gates and Inverters - MC74ACT32DG MC74ACT32DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787959-MC74ACT32DG Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74ACT32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): CD74ACT32QM96Q1; CD74ACT32QM96G4Q1; CD74ACT32M; CD74ACT32M96; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787959-MC74ACT32DG Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74ACT32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): CD74ACT32QM96Q1; CD74ACT32QM96G4Q1; CD74ACT32M; CD74ACT32M96; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74ACT32DG - 787959-MC74ACT32DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT32DG
787959-MC74ACT32DG
Logic - Logic - Gates and Inverters - MC74ACT32DG 787959-MC74ACT32DG
Manufacturer: ON Semiconductor Win Source Part Number: 787959-MC74ACT32DG Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: MC74ACT32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): CD74ACT32QM96Q1; CD74ACT32QM96G4Q1; CD74ACT32M; CD74ACT32M96; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787959-MC74ACT32DG
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: MC74ACT32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): CD74ACT32QM96Q1; CD74ACT32QM96G4Q1; CD74ACT32M; CD74ACT32M96;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-MC74ACT32DG
Quad 5V SOIC Logic IC 705-MC74ACT32DG
Quad 2-Input OR Gate, TTL, SOIC, 5V, CMOS Product overview: MC74ACT32DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT32DG can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, TTL, SOIC, 5V, CMOS Product overview: MC74ACT32DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT32DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74ACT32DGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT32DGOS-ND
Gates and Inverters MC74ACT32DGOS-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT32DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT32DG
Gates and Inverters MC74ACT32DG
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - MC74ACT32DG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT32DG
Logic - Gates and Inverters MC74ACT32DG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74ACT32DG
Logic Gates MC74ACT32DG
Logic Gates 5V Quad 2-Input Or w/TTL

Logic Gates 5V Quad 2-Input Or w/TTL

Buy Now Datasheet
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 13AC3643 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
13AC3643
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 13AC3643
OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74ACT; RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74ACT; RoHS Compliant: Yes

Supplier's Site Datasheet
Quad Or Gate, 2I/p, Soic-14; No. Of Inputs Onsemi - 71J5554 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; No. Of Inputs Onsemi
71J5554
Quad Or Gate, 2I/p, Soic-14; No. Of Inputs Onsemi 71J5554
QUAD OR GATE, 2I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:-; Family Type:ACT RoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; MSL:-; Family Type:ACT RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT32DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT32DG
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT32DG
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 787959-MC74ACT32DG 705-MC74ACT32DG MC74ACT32DGOS-ND MC74ACT32DG MC74ACT32DG MC74ACT32DG 13AC3643 71J5554 MC74ACT32DG
Product Name Logic - Logic - Gates and Inverters - MC74ACT32DG Quad 5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Quad Or Gate, 2I/p, Soic-14; No. Of Inputs Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate NOT; OR OR; OR OR
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 5.5V
Logic Family CMOS
Inputs 2 2 2 2 2 2
Propagation Delay 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details