onsemi Latches MC74ACT259NG

Description
D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet
Description
D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74ACT259NG - Rochester Electronics
Newburyport, MA, United States
D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16

D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Latches - MC74ACT259NG-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Latches - MC74ACT259NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74ACT259NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT259NG
Integrated Circuits (ICs) - Logic - Latches MC74ACT259NG
IC D-TYPE ADDRESS SGL 1:8 16DIP

IC D-TYPE ADDRESS SGL 1:8 16DIP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74ACT259NG MC74ACT259NG-ND MC74ACT259NG MC74ACT259NG
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP16 DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVC162373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74LVC373ADB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Latches - 93L08DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
2 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details