onsemi Logic - Logic - Latches - MC74ACT259DG MC74ACT259DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 141859-MC74ACT259DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.5ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 141859-MC74ACT259DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.5ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74ACT259DG - 141859-MC74ACT259DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74ACT259DG
141859-MC74ACT259DG
Logic - Logic - Latches - MC74ACT259DG 141859-MC74ACT259DG
Manufacturer: ON Semiconductor Win Source Part Number: 141859-MC74ACT259DG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6.5ns

Manufacturer: ON Semiconductor
Win Source Part Number: 141859-MC74ACT259DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6.5ns

Buy Now Datasheet
Latches - MC74ACT259DGOS-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
 - MC74ACT259DG - Rochester Electronics
Newburyport, MA, United States
D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, ACT Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Addressable Latch, 8-Bit, Soic-16; Logic Family / Base Number Onsemi - 26K4083 - Newark, An Avnet Company
Chicago, IL, United States
Addressable Latch, 8-Bit, Soic-16; Logic Family / Base Number Onsemi
26K4083
Addressable Latch, 8-Bit, Soic-16; Logic Family / Base Number Onsemi 26K4083
ADDRESSABLE LATCH, 8-BIT, SOIC-16; Logic Family / Base Number:74ACT259; Latch Type:Addressable; IC Output Type:Non Inverted; Propagation Delay:6.5ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; No. of Bits:8bit RoHS Compliant: Yes

ADDRESSABLE LATCH, 8-BIT, SOIC-16; Logic Family / Base Number:74ACT259; Latch Type:Addressable; IC Output Type:Non Inverted; Propagation Delay:6.5ns; Output Current:-; Logic Case Style:SOIC; No. of Pins:16Pins; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site Datasheet
Latches - MC74ACT259DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74ACT259DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74ACT259DG
Integrated Circuits (ICs) - Logic - Latches MC74ACT259DG
IC D-TYPE ADDRESS SGL 1:8 16SOIC

IC D-TYPE ADDRESS SGL 1:8 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 141859-MC74ACT259DG MC74ACT259DGOS-ND MC74ACT259DG 26K4083 MC74ACT259DG MC74ACT259DG
Product Name Logic - Logic - Latches - MC74ACT259DG Latches Addressable Latch, 8-Bit, Soic-16; Logic Family / Base Number Onsemi Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 6.5 ns 6.5 ns 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details