onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT257NG

Description
Win Source Part Number: 1110772-MC74ACT257NG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ACT Type: Multiplexer Package: Tube Standard Package: 500 Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74ACT257NG,2 156-MC74ACT257NG-ON Base Product Number: 74ACT257 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1110772-MC74ACT257NG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ACT Type: Multiplexer Package: Tube Standard Package: 500 Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74ACT257NG,2 156-MC74ACT257NG-ON Base Product Number: 74ACT257 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1110772-MC74ACT257NG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1110772-MC74ACT257NG
Win Source Part Number: 1110772-MC74ACT257NG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ACT Type: Multiplexer Package: Tube Standard Package: 500 Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74ACT257NG,2 156-MC74ACT257NG-ON Base Product Number: 74ACT257 Product Status: Obsolete

Win Source Part Number: 1110772-MC74ACT257NG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74ACT
Type: Multiplexer
Package: Tube
Standard Package: 500
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74ACT257NG,2156-MC74ACT257NG-ON
Base Product Number: 74ACT257
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1110772-MC74ACT257NG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
Dual 2-to-4 line decoder/demultiplexer - 74AHCT139D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details