onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT257N

Description
IC MULTIPLEXER 4 X 2:1 16DIP
Description
IC MULTIPLEXER 4 X 2:1 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT257N is a quad 2-input multiplexer featuring 3-state outputs, allowing for the selection of four bits of data from two sources via a common data select input. When the select input is LOW, the device outputs data from the I0 inputs, and when HIGH, it outputs from the I1 inputs. The outputs are presented in true (noninverted) form and can be switched to a high impedance state by applying a logic HIGH to the output enable (OE) input, facilitating direct interfacing with bus-oriented systems. The device supports multiplexer expansion by tying outputs together and is designed to source or sink up to 24 mA. The MC74ACT257N is TTL compatible and is available in Pb-free packaging.

Datasheet Summary
Powered by GS/AI

The MC74ACT257N is a quad 2-input multiplexer featuring 3-state outputs, allowing for the selection of four bits of data from two sources via a common data select input. When the select input is LOW, the device outputs data from the I0 inputs, and when HIGH, it outputs from the I1 inputs. The outputs are presented in true (noninverted) form and can be switched to a high impedance state by applying a logic HIGH to the output enable (OE) input, facilitating direct interfacing with bus-oriented systems. The device supports multiplexer expansion by tying outputs together and is designed to source or sink up to 24 mA. The MC74ACT257N is TTL compatible and is available in Pb-free packaging.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC74ACT257N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC74ACT257N
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - MC74ACT257N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MC74ACT257N
Signal Switches, Multiplexers, Decoders MC74ACT257N
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MC74ACT257N MC74ACT257N
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ABTH162460DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad 2-input multiplexer - 74HC157D,653 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Package Type SOT109-1
View Details
4 suppliers