onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257DR2 MC74ACT257DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207999-MC74ACT257DR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207999-MC74ACT257DR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257DR2 - 207999-MC74ACT257DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257DR2
207999-MC74ACT257DR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257DR2 207999-MC74ACT257DR2
Manufacturer: ON Semiconductor Win Source Part Number: 207999-MC74ACT257DR2 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207999-MC74ACT257DR2
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Analog Switch and Multiplexer IC
743-MC74ACT257DR2
Quad SOIC Analog Switch and Multiplexer IC 743-MC74ACT257DR2
IC MUX QUAD 2INPUT 3ST 16-SOIC Product overview: MC74ACT257DR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT257DR2 can be used for catalog matching and distributor lookup.

IC MUX QUAD 2INPUT 3ST 16-SOIC Product overview: MC74ACT257DR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC74ACT257DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers - MC74ACT257DR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers
MC74ACT257DR2
Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers MC74ACT257DR2
Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers

Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 207999-MC74ACT257DR2 743-MC74ACT257DR2 MC74ACT257DR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT257DR2 Quad SOIC Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Signal Switches / Encoders & Decoders / Multiplexers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data