Manufacturer: ON Semiconductor
Win Source Part Number: 207997-MC74ACT245N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 207997-MC74ACT245N | MC74ACT245N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT245N | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 20-DIP (0.300\", 7.62mm) |