INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74ACT245; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
OCTAL BUS TRANSCEIVER, SOIC-20; Logic Family / Base Number:74ACT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 98H0705 |
| Product Name | Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |