BIDIR TRANSCEIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74ACT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 13AC3642 |
| Product Name | Bidir Transceiver, Octal, Tssop-20; Logic Family / Base Number Onsemi |