Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC-W; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC Base Number:74244 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 23AC6885 |
| Product Name | Logic Family / Base Number Onsemi |