Buffers & Line Drivers 5V Octal 3-State
NON INVERTING BUFFER, SOIC-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
BUFFER/LINE DRIVER, 3-STATE O/P, SOIC-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Line Driver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT;RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74ACT244DWG | 42K0713 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Soic-20; Logic Family / Base Number Onsemi |