Manufacturer: ON Semiconductor
Win Source Part Number: 850168-MC74ACT244DW
Series: 74ACT
Features: 2 Element Bit per Element Output
Package: Tube
Part Status: Obsolete
Family Name: MC74ACT244
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUFF NON-INVERT 5.5V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 850168-MC74ACT244DW | MC74ACT244DW-ND | MC74ACT244DW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT244DW | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |