Buffers & Line Drivers 5V Octal 3-State
BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT RoHS Compliant: Yes
BUFFER/LINE DRIVER, OCTAL, TSSOP-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer, Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74ACT244DTR2G | 13AC6113 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, Octal, Tssop-20; Logic Family / Base Number Onsemi |