Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 137769-MC74ACT244DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
IC BUFF NON-INVERT 5.5V 20TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC,BUFFER/DRIVER,DUA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | MC74ACT244DTR2GOSDKR-ND | 137769-MC74ACT244DTR2G | MC74ACT244DTR2G | MC74ACT244DTR2G | 42K0712 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT244DTR2G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,dual,4-Bit,act-Cmos,tssop,20Pin,plastic Onsemi |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |