onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240MELG MC74ACT240MELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219251-MC74ACT240ME LG Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74ACT240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): 74ACT11240DWG4; 74ACT11240DWRE4; 74ACT11240DBLE; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219251-MC74ACT240ME LG Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74ACT240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): 74ACT11240DWG4; 74ACT11240DWRE4; 74ACT11240DBLE; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240MELG - 1219251-MC74ACT240MELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240MELG
1219251-MC74ACT240MELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240MELG 1219251-MC74ACT240MELG
Manufacturer: ON Semiconductor Win Source Part Number: 1219251-MC74ACT240ME LG Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: MC74ACT240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): 74ACT11240DWG4; 74ACT11240DWRE4; 74ACT11240DBLE; Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219251-MC74ACT240MELG
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: MC74ACT240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): 74ACT11240DWG4; 74ACT11240DWRE4; 74ACT11240DBLE;
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219251-MC74ACT240MELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240MELG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details