onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240DWG MC74ACT240DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219249-MC74ACT240DW G Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74ACT240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC74ACT240DWR2; MC74ACT240DW; TC74ACT240FW(ELP); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219249-MC74ACT240DW G Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74ACT240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC74ACT240DWR2; MC74ACT240DW; TC74ACT240FW(ELP); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240DWG - 1219249-MC74ACT240DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240DWG
1219249-MC74ACT240DWG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240DWG 1219249-MC74ACT240DWG
Manufacturer: ON Semiconductor Win Source Part Number: 1219249-MC74ACT240DW G Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: MC74ACT240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC74ACT240DWR2; MC74ACT240DW; TC74ACT240FW(ELP); Introduction Date: April 09, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219249-MC74ACT240DWG
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: MC74ACT240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC74ACT240DWR2; MC74ACT240DW; TC74ACT240FW(ELP);
Introduction Date: April 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1219249-MC74ACT240DWG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74ACT240DWG
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details