The MC74ACT240DTR2G is an octal buffer and line driver designed for applications such as memory address driving, clock driving, and bus-oriented transmission or reception. It features three-state outputs that can drive bus lines or buffer memory address registers, with the capability to source or sink up to 24 mA per output. The device is TTL compatible and is available in a Pb-free package. The recommended operating conditions include a supply voltage range of 4.5V to 5.5V for the ACT version, with an operating temperature range of -40°C to 85°C. The device supports a maximum input voltage of VCC + 0.5V and has a maximum output voltage range of -0.5V to VCC + 0.5V. It also exhibits low output voltage levels, with a maximum of 0.1V under specified conditions. The MC74ACT240DTR2G is suitable for applications requiring high-speed data transmission and improved PCB density, making it a viable option for engineers looking for reliable buffering solutions in digital circuits.
IC BUFFER INVERT 5.5V 20TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | MC74ACT240DTR2G |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |