onsemi Gates and Inverters MC74ACT20DR2G

Description
NAND Gate IC 2 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 2 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74ACT20DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT20DR2GOSCT-ND
Gates and Inverters MC74ACT20DR2GOSCT-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT20DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT20DR2GOSDKR-ND
Gates and Inverters MC74ACT20DR2GOSDKR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74ACT20DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74ACT20DR2GOSTR-ND
Gates and Inverters MC74ACT20DR2GOSTR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74ACT20DR2G - 1007327-MC74ACT20DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74ACT20DR2G
1007327-MC74ACT20DR2G
Logic - Logic - Gates and Inverters - MC74ACT20DR2G 1007327-MC74ACT20DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1007327-MC74ACT20DR2 G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1007327-MC74ACT20DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-MC74ACT20DR2G
Dual 5V SOIC Logic IC 705-MC74ACT20DR2G
Dual 4-Input NAND Gate, CMOS, SOIC-14, 5V Product overview: MC74ACT20DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT20DR2G can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate, CMOS, SOIC-14, 5V Product overview: MC74ACT20DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74ACT20DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC74ACT20DR2G - Rochester Electronics
Newburyport, MA, United States
Dual 4-Input NAND Gate

Dual 4-Input NAND Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74ACT20DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74ACT20DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74ACT20DR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - MC74ACT20DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74ACT20DR2G
Logic - Gates and Inverters MC74ACT20DR2G
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi - 26K4071 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi
26K4071
Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi 26K4071
NAND GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT20; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

NAND GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74ACT20; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74ACT20DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74ACT20DR2G
Gates and Inverters MC74ACT20DR2G
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74ACT20DR2G
Logic Gates MC74ACT20DR2G
Logic Gates 5V Dual 4-Input NAND

Logic Gates 5V Dual 4-Input NAND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74ACT20DR2GOSCT-ND 1007327-MC74ACT20DR2G 705-MC74ACT20DR2G MC74ACT20DR2G MC74ACT20DR2G MC74ACT20DR2G 26K4071 MC74ACT20DR2G MC74ACT20DR2G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74ACT20DR2G Dual 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Nand Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 4 4 4 4 4
Propagation Delay 9 ns 9 ns 9 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32E/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NOR gate - 74AHC1G02GZYL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers