Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 124076-MC74ACT163N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 140MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC COUNTER SYNC BINARY 16-DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74ACT163N-ND | 124076-MC74ACT163N | MC74ACT163N | MC74ACT163N | MC74ACT163N |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74ACT163N | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP; 16-DIP (0.300\", 7.62mm) |