onsemi Counters, Dividers MC74ACT163DG

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74ACT163DG is a high-speed synchronous modulo-16 binary counter designed for applications requiring programmable dividers. It features synchronous counting and loading capabilities, with a typical count rate of 125 MHz. The device includes two types of Count Enable inputs and a Terminal Count output, allowing for versatile configurations in synchronous multistage counters. The MC74ACT163DG has a synchronous reset input that enables simultaneous output resetting on the rising edge of the clock, distinguishing it from its counterpart, the MC74ACT161, which has an asynchronous reset. The outputs can source or sink up to 24 mA, and the device is compatible with TTL logic levels. It is packaged in a 16-SOIC format and is Pb-free, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The MC74ACT163DG is a high-speed synchronous modulo-16 binary counter designed for applications requiring programmable dividers. It features synchronous counting and loading capabilities, with a typical count rate of 125 MHz. The device includes two types of Count Enable inputs and a Terminal Count output, allowing for versatile configurations in synchronous multistage counters. The MC74ACT163DG has a synchronous reset input that enables simultaneous output resetting on the rising edge of the clock, distinguishing it from its counterpart, the MC74ACT161, which has an asynchronous reset. The outputs can source or sink up to 24 mA, and the device is compatible with TTL logic levels. It is packaged in a 16-SOIC format and is Pb-free, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC74ACT163DGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74ACT163DGOS-ND
Counters, Dividers MC74ACT163DGOS-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC74ACT163DG - 926261-MC74ACT163DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74ACT163DG
926261-MC74ACT163DG
Logic - Logic - Counters, Dividers - MC74ACT163DG 926261-MC74ACT163DG
Manufacturer: ON Semiconductor Win Source Part Number: 926261-MC74ACT163DG Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC74ACT163 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC74ACT163DG-ND, MC74ACT163DGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 926261-MC74ACT163DG
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC74ACT163
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74ACT163DG-ND, MC74ACT163DGOS

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74ACT163DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74ACT163DG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74ACT163DG
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - MC74ACT163DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74ACT163DG
Counters, Dividers MC74ACT163DG
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74ACT163DGOS-ND 926261-MC74ACT163DG MC74ACT163DG MC74ACT163DG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC74ACT163DG Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
14-stage binary ripple counter with oscillator - 74HC4060BQ-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers
Logic - Counters, Dividers - 74HC4040DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details