Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 124838-MC74ACT161DG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
IC BINARY COUNTER 4-BIT 16SOIC
Counter Single 4-Bit Sync Binary UP 16-Pin SOIC Rail
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
COUNTER, SYNC PRESETTABLE BINARY, SOIC16; Logic Family / Base Number:74ACT161; Counter Type:Presettable Binary, Synchronous; Clock Frequency:125MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
IC COUNTER SYNC BINARY 16-SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74ACT161DGOS-ND | 124838-MC74ACT161DG | 1869686P | 1869686 | MC74ACT161DG | 598-MC74ACT161DG | MC74ACT161DG | 81Y6609 | MC74ACT161DG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74ACT161DG | Counter ICs | Counter ICs | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter Single 4-Bit Sync Binary UP 16-Pin SOIC Rail | Counters, Dividers | Counter, Sync Presettable Binary, Soic16; Logic Family / Base Number Onsemi | Logic - Counters, Dividers |
| Counter Type | MOD-N | Binary | Presettable Binary, Synchronous | ||||||
| Counter Category | Synchronous; Asynchronous | Synchronous | Synchronous | ||||||
| Counter Direction | UP | UP | UP | ||||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; Soic | SOIC | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |