onsemi Logic Family / Base Number Onsemi MC74ACT157DR2G.

Description
Logic Family / Base Number:74ACT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74ACT RoHS Compliant: Yes
Description
Logic Family / Base Number:74ACT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74ACT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 61AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
61AC0320
Logic Family / Base Number Onsemi 61AC0320
Logic Family / Base Number:74ACT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74ACT RoHS Compliant: Yes

Logic Family / Base Number:74ACT157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic IC Family:74ACT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 61AC0320
Product Name Logic Family / Base Number Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GW,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT363-2 SOT363-2
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11138D - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers